Texas Instruments SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps SN65LV1224BRHBT

Description
1:10 LVDS Serdes Receiver 100 - 660Mbps 32-VQFN -40 to 85
Request a Quote Datasheet
Description
1:10 LVDS Serdes Receiver 100 - 660Mbps 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps - SN65LV1224BRHBT - Texas Instruments
Dallas, TX, United States
SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps
SN65LV1224BRHBT
SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps SN65LV1224BRHBT
1:10 LVDS Serdes Receiver 100 - 660Mbps 32-VQFN -40 to 85

1:10 LVDS Serdes Receiver 100 - 660Mbps 32-VQFN -40 to 85

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1224BRHBT - 1098903-SN65LV1224BRHBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1224BRHBT
1098903-SN65LV1224BRHBT
Interface - Interface - Serializers, Deserializers - SN65LV1224BRHBT 1098903-SN65LV1224BRHBT
Manufacturer: Texas Instruments Win Source Part Number: 1098903-SN65LV1224BR HBT Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVTTL Data Rate: 660Mbps Input Type: LVDS Number of Outputs: 10 Family Name: SN65LV1224BRHBT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65LV1224BDBR; SN65LV1224BDB; SN65LV1224BDBG4; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098903-SN65LV1224BRHBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVTTL
Data Rate: 660Mbps
Input Type: LVDS
Number of Outputs: 10
Family Name: SN65LV1224BRHBT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65LV1224BDBR; SN65LV1224BDB; SN65LV1224BDBG4;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V VQFN Interface Transceiver IC
755-SN65LV1224BRHBT
3.3V VQFN Interface Transceiver IC 755-SN65LV1224BRHBT
LVDS Serdes Receiver, 1:10, 660Mbps, 3.3V, VQFN Product overview: SN65LV1224BRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224BRHBT can be used for catalog matching and distributor lookup.

LVDS Serdes Receiver, 1:10, 660Mbps, 3.3V, VQFN Product overview: SN65LV1224BRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224BRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - SN65LV1224BRHBT - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SN65LV1224BRHBT
Serializers, Deserializers SN65LV1224BRHBT
IC DESERIALIZER 10:1 LVDS 32-QFN

IC DESERIALIZER 10:1 LVDS 32-QFN

Supplier's Site Datasheet
Deserializer, 66Mhz, 660Mbps, Qfn-32; Serdes Function Texas Instruments - 26AJ9078 - Newark, An Avnet Company
Chicago, IL, United States
Deserializer, 66Mhz, 660Mbps, Qfn-32; Serdes Function Texas Instruments
26AJ9078
Deserializer, 66Mhz, 660Mbps, Qfn-32; Serdes Function Texas Instruments 26AJ9078
DESERIALIZER, 66MHZ, 660MBPS, QFN-32; SERDES Function:Deserialise r; Data Rate:660Mbps; IC Input Type:LVDS; IC Output Type:LVTTL; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of RoHS Compliant: Yes

DESERIALIZER, 66MHZ, 660MBPS, QFN-32; SERDES Function:Deserialiser; Data Rate:660Mbps; IC Input Type:LVDS; IC Output Type:LVTTL; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of RoHS Compliant: Yes

Supplier's Site
Serializers, Deserializers - SN65LV1224BRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1224BRHBT
Serializers, Deserializers SN65LV1224BRHBT
660Mbps Deserializer 1 Input 10 Output 32-VQFN (5x5)

660Mbps Deserializer 1 Input 10 Output 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1224BRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1224BRHBT
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1224BRHBT
IC DESERIALIZER 10:1 LVDS 32-QFN

IC DESERIALIZER 10:1 LVDS 32-QFN

Supplier's Site
Interface - Serializers, Deserializers - SN65LV1224BRHBT - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LV1224BRHBT
Interface - Serializers, Deserializers SN65LV1224BRHBT
IC DESERIALIZER 10:1 LVDS 32-QFN

IC DESERIALIZER 10:1 LVDS 32-QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1224BRHBT 1098903-SN65LV1224BRHBT 755-SN65LV1224BRHBT SN65LV1224BRHBT 26AJ9078 SN65LV1224BRHBT SN65LV1224BRHBT SN65LV1224BRHBT
Product Name SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps Interface - Interface - Serializers, Deserializers - SN65LV1224BRHBT 3.3V VQFN Interface Transceiver IC Serializers, Deserializers Deserializer, 66Mhz, 660Mbps, Qfn-32; Serdes Function Texas Instruments Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers
Technology LVDS
Device Type Receiver Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP,VQFN 32-VQFN (5x5) VQFN EP 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details