Texas Instruments SN65LBC173A Quadruple RS-485 Differential Line Receivers SN65LBC173AD

Description
Quadruple RS-485 Differential Line Receivers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple RS-485 Differential Line Receivers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC173A Quadruple RS-485 Differential Line Receivers - SN65LBC173AD - Texas Instruments
Dallas, TX, United States
SN65LBC173A Quadruple RS-485 Differential Line Receivers
SN65LBC173AD
SN65LBC173A Quadruple RS-485 Differential Line Receivers SN65LBC173AD
Quadruple RS-485 Differential Line Receivers 16-SOIC -40 to 85

Quadruple RS-485 Differential Line Receivers 16-SOIC -40 to 85

Buy Now Datasheet
Line Interface ICs - 6608931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6608931
Line Interface ICs 6608931
Line Receiver 4RX 16-Pin SOIC

Line Receiver 4RX 16-Pin SOIC

Supplier's Site
Line Interface ICs - 6608931P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6608931P
Line Interface ICs 6608931P
Line Receiver 4RX 16-Pin SOIC

Line Receiver 4RX 16-Pin SOIC

Supplier's Site
Line Interface ICs - 1219089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1219089
Line Interface ICs 1219089
Line Receiver 4RX 16-Pin SOIC

Line Receiver 4RX 16-Pin SOIC

Supplier's Site
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN65LBC173AD
Quad SOIC Interface Transceiver IC 710-SN65LBC173AD
RS-485 Bus Transceiver, Quad Receiver, 50Mbps, 16-SOIC Product overview: SN65LBC173AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC173AD can be used for catalog matching and distributor lookup.

RS-485 Bus Transceiver, Quad Receiver, 50Mbps, 16-SOIC Product overview: SN65LBC173AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC173AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Diff Line Rcvr Quad Rs-485, Smd; Device Type Texas Instruments - 28AH4936 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Diff Line Rcvr Quad Rs-485, Smd; Device Type Texas Instruments
28AH4936
Ic, Diff Line Rcvr Quad Rs-485, Smd; Device Type Texas Instruments 28AH4936
IC, DIFF LINE RCVR QUAD RS-485, SMD; Device Type:Differential Receiver; IC Interface Type:RS422, RS485; No. of Receivers:4Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

IC, DIFF LINE RCVR QUAD RS-485, SMD; Device Type:Differential Receiver; IC Interface Type:RS422, RS485; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65LBC173AD
RS-422/RS-485 Interface IC SN65LBC173AD
RS-422/RS-485 Interface IC Quad LP Diff

RS-422/RS-485 Interface IC Quad LP Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC173AD 6608931 6608931P 710-SN65LBC173AD 28AH4936 SN65LBC173AD
Product Name SN65LBC173A Quadruple RS-485 Differential Line Receivers Line Interface ICs Line Interface ICs Quad SOIC Interface Transceiver IC Ic, Diff Line Rcvr Quad Rs-485, Smd; Device Type Texas Instruments RS-422/RS-485 Interface IC
Technology RS485 Iso 8482
Device Type Receiver Receiver; Transceiver; Line Transceiver Receiver; Transceiver; Line Transceiver Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V 5V
# of Tx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4938A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details