Texas Instruments SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDS100DR

Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
Request a Quote
Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS100DR is a high-speed differential translator/repeater designed for signaling rates up to 2 Gbps, converting LVDS, PECL, or CML input signals to LVDS output levels. It operates from a 3.3-V supply and is characterized for operation from -40°C to 85°C. The device is packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.91 mm and includes a 25 mV receiver input threshold hysteresis over a 0-V to 4-V input voltage range. It is electrically compatible with LVPECL, CML, and LVDS signal levels and features a maximum part-to-part skew of 100 ps and total jitter less than 65 ps.

Datasheet Summary
Powered by GS/AI

The SN65LVDS100DR is a high-speed differential translator/repeater designed for signaling rates up to 2 Gbps, converting LVDS, PECL, or CML input signals to LVDS output levels. It operates from a 3.3-V supply and is characterized for operation from -40°C to 85°C. The device is packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.91 mm and includes a 25 mV receiver input threshold hysteresis over a 0-V to 4-V input voltage range. It is electrically compatible with LVPECL, CML, and LVDS signal levels and features a maximum part-to-part skew of 100 ps and total jitter less than 65 ps.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator - SN65LVDS100DR - Texas Instruments
Dallas, TX, United States
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator
SN65LVDS100DR
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDS100DR
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85

2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
756-SN65LVDS100DR
SOIC Interface Transceiver IC 756-SN65LVDS100DR
2Gbps LVDS Buffer/Translator, 8-SOIC, -40 to 85C Product overview: SN65LVDS100DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS100DR can be used for catalog matching and distributor lookup.

2Gbps LVDS Buffer/Translator, 8-SOIC, -40 to 85C Product overview: SN65LVDS100DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS100DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DR - 117757-SN65LVDS100DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DR
117757-SN65LVDS100DR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DR 117757-SN65LVDS100DR
Manufacturer: Texas Instruments Win Source Part Number: 117757-SN65LVDS100DR Packaging: Reel - TR Type: Buffer, ReDriver Input: CML, LVDS, LVPECL Output: LVDS Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 470ps Capacitance - Input: 0.6pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 25mA Alternative Parts (Cross-Reference): SN65LVDS100DGK; SN65LVDS100DLR; SN65LVDS100DR; SN65LVDS100DRG4; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117757-SN65LVDS100DR
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 470ps
Capacitance - Input: 0.6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 25mA
Alternative Parts (Cross-Reference): SN65LVDS100DGK; SN65LVDS100DLR; SN65LVDS100DR; SN65LVDS100DRG4;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS100DR
LVDS Interface IC SN65LVDS100DR
LVDS Interface IC 2 Gbps Repeater/ Translator

LVDS Interface IC 2 Gbps Repeater/ Translator

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS100DR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS100DR
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS100DR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS100DR
Signal Buffers, Repeaters, Splitters SN65LVDS100DR
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS100DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS100DR
Signal Buffers, Repeaters, Splitters SN65LVDS100DR
Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS100DR 756-SN65LVDS100DR 117757-SN65LVDS100DR SN65LVDS100DR SN65LVDS100DR SN65LVDS100DR SN65LVDS100DR
Product Name SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SOIC Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DR LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL
Device Type SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-8955301RA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers