The SN65HVD485ED is a half-duplex RS-485 transceiver in an 8-pin SOIC package, measuring 4.91 mm × 3.90 mm, designed for reliable data transmission up to 10 Mbps over twisted-pair cables. It operates from a 4.5-V to 5.5-V supply and supports up to 64 nodes on a single bus due to its 1/2 unit load. The device features ±15 kV ESD protection, a failsafe receiver for open, short, or idle bus conditions, and low standby current under shutdown mode. It meets the TIA/EIA-485A standard and is characterized for operation from -40°C to 85°C.
Half-Duplex RS-485 Transceiver 8-SOIC -40 to 85
Texas Instruments SN65HVD485ED
Texas Instruments SN65HVD485ED
Texas Instruments SN65HVD485ED
RS-485 Transceiver, Half-Duplex, 10Mbps, 5V, SOIC Product overview: SN65HVD485ED from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD485ED can be used for catalog matching and distributor lookup.
IC, RS-485 TRANSCEIVER, 5.5V, SOIC-8; DE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 8SOIC
RS-485 Interface IC Half-Duplex RS-485 Transceiver
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD485ED | 389170P | 389170 | 710-SN65HVD485ED | 26AJ9047 | SN65HVD485ED | SN65HVD485ED |
| Product Name | SN65HVD485E Half-Duplex RS-485 Transceiver | Line Interface ICs | Line Interface ICs | 5V SOIC Interface Transceiver IC | Ic, Rs-485 Transceiver, 5.5V, Soic-8; De; Msl Texas Instruments | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||||
| Device Type | Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | 5V | ||||
| # of Tx | 1 # | 1 # |