Texas Instruments SN65HVD34 3V Full-Duplex RS-485 Driver and Receiver with enables SN65HVD34DR

Description
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet
Description
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD34 3V Full-Duplex RS-485 Driver and Receiver with enables - SN65HVD34DR - Texas Instruments
Dallas, TX, United States
SN65HVD34 3V Full-Duplex RS-485 Driver and Receiver with enables
SN65HVD34DR
SN65HVD34 3V Full-Duplex RS-485 Driver and Receiver with enables SN65HVD34DR
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

Buy Now Datasheet
 - SN65HVD34DR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
3V SOIC Interface Transceiver IC
710-SN65HVD34DR
3V SOIC Interface Transceiver IC 710-SN65HVD34DR
3V RS-485 Bus Transceiver, Full-Duplex, 5Mbps, 14-SOIC Product overview: SN65HVD34DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD34DR can be used for catalog matching and distributor lookup.

3V RS-485 Bus Transceiver, Full-Duplex, 5Mbps, 14-SOIC Product overview: SN65HVD34DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD34DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD34DR
RS-422/RS-485 Interface IC SN65HVD34DR
RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver

RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver

Buy Now Datasheet
Rs422/rs485 Txrx, 5Mbps, 3.6V, Soic-14; Device Type Texas Instruments - 28AH4922 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Txrx, 5Mbps, 3.6V, Soic-14; Device Type Texas Instruments
28AH4922
Rs422/rs485 Txrx, 5Mbps, 3.6V, Soic-14; Device Type Texas Instruments 28AH4922
RS422/RS485 TXRX, 5MBPS, 3.6V, SOIC-14; Device Type:Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating RoHS Compliant: Yes

RS422/RS485 TXRX, 5MBPS, 3.6V, SOIC-14; Device Type:Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:14Pins; Operating RoHS Compliant: Yes

Supplier's Site
Rs422/rs485 Transceiver, 3.6V Soic-14; Device Type Texas Instruments - 61K1687 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, 3.6V Soic-14; Device Type Texas Instruments
61K1687
Rs422/rs485 Transceiver, 3.6V Soic-14; Device Type Texas Instruments 61K1687
RS422/RS485 TRANSCEIVER, 3.6V SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:14Pins RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, 3.6V SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD34DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD34DR
Drivers, Receivers, Transceivers SN65HVD34DR
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD34DR SN65HVD34DR 710-SN65HVD34DR SN65HVD34DR 28AH4922 SN65HVD34DR
Product Name SN65HVD34 3V Full-Duplex RS-485 Driver and Receiver with enables 3V SOIC Interface Transceiver IC RS-422/RS-485 Interface IC Rs422/rs485 Txrx, 5Mbps, 3.6V, Soic-14; Device Type Texas Instruments Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type Receiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V 3.3V Other; 3V Other; 3V ~ 3.6V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
DS26LS31C Quad High Speed Differential Line Drivers - DS26LS31CMX/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details