The SN65LBC176-Q1 is an automotive-qualified
Automotive Catalog Differential Bus Transceiver 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 794840-SN65LBC176QDR
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Family Name: SN65LBC176
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1484IS8#TR; LTC1484CS8; LTC1484IS8; LTC1482IS8;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Automotive Catalog Differential Bus Transceiver 8-SOIC -40 to 125 Product overview: SN65LBC176QDRG4Q1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC176QDRG4Q
RS-485 Interface IC Auto Cat Diff Bus Xceiver
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC176QDRG4Q1 | 794840-SN65LBC176QDRG4Q1 | 710-SN65LBC176QDRG4Q1 | SN65LBC176QDRG4Q1 | SN65LBC176QDRG4Q1 |
| Product Name | SN65LBC176-Q1 Automotive Catalog Differential Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC176QDRG4Q1 | Automotive SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |