Texas Instruments SN65LBC179 Low-Power Differential Line Driver And Receiver Pair SN65LBC179QDR

Description
Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC179 Low-Power Differential Line Driver And Receiver Pair - SN65LBC179QDR - Texas Instruments
Dallas, TX, United States
SN65LBC179 Low-Power Differential Line Driver And Receiver Pair
SN65LBC179QDR
SN65LBC179 Low-Power Differential Line Driver And Receiver Pair SN65LBC179QDR
Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 125

Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN65LBC179QDR
Low-Power SOIC Interface Transceiver IC 710-SN65LBC179QDR
Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 125 Product overview: SN65LBC179QDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC179QDR can be used for catalog matching and distributor lookup.

Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 125 Product overview: SN65LBC179QDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC179QDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC179QDR - 1252804-SN65LBC179QDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC179QDR
1252804-SN65LBC179QDR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC179QDR 1252804-SN65LBC179QDR
Manufacturer: Texas Instruments Win Source Part Number: 1252804-SN65LBC179QD R Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 45mV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: SN65LBC179 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1252804-SN65LBC179QDR
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LBC179
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Drivers, Receivers, Transceivers - SN65LBC179QDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LBC179QDR
Drivers, Receivers, Transceivers SN65LBC179QDR
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65LBC179QDR
RS-485 Interface IC SN65LBC179QDR
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC179QDR 710-SN65LBC179QDR 1252804-SN65LBC179QDR SN65LBC179QDR SN65LBC179QDR
Product Name SN65LBC179 Low-Power Differential Line Driver And Receiver Pair Low-Power SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC179QDR Drivers, Receivers, Transceivers RS-485 Interface IC
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V 5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
DS75176BT Multipoint RS-485/RS-422 Transceivers - DS75176BTM/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details