High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD55DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD55DR can be used for catalog matching and distributor lookup.
SN65HVD55 High Output Full-duplex RS-485 Driver and Receiver with enables
RS-422/RS-485 Interface IC Hi-Output Full-dplx Driver and Receiver
TRANSCEIVER, RS485, 1MBPS, 5.5V, SOIC-14; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER FULL 1/1 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD55DR | 710-SN65HVD55DR | SN65HVD55DR | SN65HVD55DR | 29AH7383 | SN65HVD55DR |
| Product Name | SN65HVD55 High Output Full-duplex RS-485 Driver and Receiver with enables | SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | Transceiver, Rs485, 1Mbps, 5.5V, Soic-14; Device Type Texas Instruments | Drivers, Receivers, Transceivers | |
| Technology | RS485 | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Receiver | Transceiver | Receiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.5V | Other; 4.5V ~ 5.5V | ||
| # of Tx | 1 # |