The SN65LVDM179 is a full-duplex low-voltage differential signaling (LVDS) transceiver designed for high-speed data transmission. It operates from a single 3.3-V supply and supports typical signaling rates of up to 100 Mbps. The device features low-voltage differential line drivers and receivers with a typical output voltage of 340 mV across a 50-ohm load, ensuring robust performance in point-to-point communication applications. This transceiver is characterized by a propagation delay of 1.7 ns for the driver and 3.7 ns for the receiver, making it suitable for applications requiring fast data transfer. It also includes built-in ESD protection exceeding 12 kV at the bus terminal, enhancing reliability in various environments. The SN65LVDM179 is rated for operation in a temperature range of -40°C to 85°C, making it versatile for industrial applications. The device is compatible with LVTTL input levels and features an open-circuit failsafe for the receiver, which allows it to detect valid outputs even with minimal input voltage differences. This product is ideal for engineers looking for a reliable and efficient solution for high-speed data communication in controlled impedance media.
Full-Duplex LVDM Transceiver 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1098925-SN65LVDM179D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
LVDS Transceiver 500Mbps 3.3V 8-Pin VSSOP SM Product overview: SN65LVDM179DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM179DGK can be used for catalog matching and distributor lookup.
LVDS Interface IC Low C Diff
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM179DGK | 1098925-SN65LVDM179DGK | 710-SN65LVDM179DGK | SN65LVDM179DGK |
| Product Name | SN65LVDM179 Full-Duplex LVDM Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM179DGK | 3.3V Interface Transceiver IC | LVDS Interface IC |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 1 # | |||
| # of Rx | 1 # | |||
| Data Rate | 500000 kbps | 100000 kbps | 500000 kbps |