Texas Instruments SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables SN65HVD33DR

Description
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet
Description
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables - SN65HVD33DR - Texas Instruments
Dallas, TX, United States
SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables
SN65HVD33DR
SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables SN65HVD33DR
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD33DR
3.3V SOIC Interface Transceiver IC 710-SN65HVD33DR
3.3V RS-485 Bus Transceiver, Full-Duplex, 26Mbps, 14-SOIC Product overview: SN65HVD33DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD33DR can be used for catalog matching and distributor lookup.

3.3V RS-485 Bus Transceiver, Full-Duplex, 26Mbps, 14-SOIC Product overview: SN65HVD33DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD33DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422/rs485 Transceiver, 3.6V Soic-14; Device Type Texas Instruments - 61K1685 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, 3.6V Soic-14; Device Type Texas Instruments
61K1685
Rs422/rs485 Transceiver, 3.6V Soic-14; Device Type Texas Instruments 61K1685
RS422/RS485 TRANSCEIVER, 3.6V SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:14Pins RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, 3.6V SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site
Rs422/rs485 Transceiver, 23Mbps, Soic-14; Device Type Texas Instruments - 28AH4921 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, 23Mbps, Soic-14; Device Type Texas Instruments
28AH4921
Rs422/rs485 Transceiver, 23Mbps, Soic-14; Device Type Texas Instruments 28AH4921
RS422/RS485 TRANSCEIVER, 23MBPS, SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, 23MBPS, SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - SN65HVD33DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
SN65HVD33DR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs SN65HVD33DR
transceiver 23Mbps 1/1 SOIC-14 RS-485/RS-422 ICs ROHS

transceiver 23Mbps 1/1 SOIC-14 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD33DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD33DR
Drivers, Receivers, Transceivers SN65HVD33DR
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD33DR
RS-422/RS-485 Interface IC SN65HVD33DR
RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver

RS-422/RS-485 Interface IC 3V Full-Dplx Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD33DR 710-SN65HVD33DR 61K1685 28AH4921 SN65HVD33DR SN65HVD33DR SN65HVD33DR
Product Name SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables 3.3V SOIC Interface Transceiver IC Rs422/rs485 Transceiver, 3.6V Soic-14; Device Type Texas Instruments Rs422/rs485 Transceiver, 23Mbps, Soic-14; Device Type Texas Instruments Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS485 RS422; RS485 RS422; RS485; RS422, RS485
Device Type Receiver Transceiver Terminators; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V Other; 3V Other; 3V~3.6V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ISO1176 Isolated PROFIBUS RS-485 Transceiver - ISO1176DWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT-23-6
View Details
2 suppliers