Quad RS-485 Differential Line Drivers 16-SOIC -40 to 85
Win Source Part Number: 1261366-SN65LBC172A1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65LBC172A16DWRG4,S
Base Product Number: 65LBC172
Quad RS-485 Differential Line Drivers 16-SOIC -40 to 85 Product overview: SN65LBC172A16DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172A16DWR
RS-422/RS-485 Interface IC Quad RS-485 Diff Line Driver
IC DRIVER 4/0 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC172A16DWR | 1261366-SN65LBC172A16DWR | 710-SN65LBC172A16DWR | SN65LBC172A16DWR | SN65LBC172A16DWR |
| Product Name | SN65LBC172A Quad RS-485 Differential Line Drivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Quad SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Line / Bus Driver | Receiver; Sensor Interface; Transceiver | Transceiver | Driver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 4 # |