Texas Instruments SN65LBC172 Quadruple Low-Power Differential Line Driver SN65LBC172N

Description
Quadruple Low-Power Differential Line Driver 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Line Driver 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC172 Quadruple Low-Power Differential Line Driver - SN65LBC172N - Texas Instruments
Dallas, TX, United States
SN65LBC172 Quadruple Low-Power Differential Line Driver
SN65LBC172N
SN65LBC172 Quadruple Low-Power Differential Line Driver SN65LBC172N
Quadruple Low-Power Differential Line Driver 16-PDIP -40 to 85

Quadruple Low-Power Differential Line Driver 16-PDIP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172N - 1252785-SN65LBC172N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172N
1252785-SN65LBC172N
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172N 1252785-SN65LBC172N
Manufacturer: Texas Instruments Win Source Part Number: 1252785-SN65LBC172N Packaging: Tube Type: Driver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 30Mbps Family Name: SN65LBC172 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252785-SN65LBC172N
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Family Name: SN65LBC172
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN65LBC172N
Low-Power Interface Transceiver IC 710-SN65LBC172N
Quadruple Low-Power Differential Line Driver 16-PDIP -40 to 85 Product overview: SN65LBC172N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172N can be used for catalog matching and distributor lookup.

Quadruple Low-Power Differential Line Driver 16-PDIP -40 to 85 Product overview: SN65LBC172N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65LBC172N
RS-422/RS-485 Interface IC SN65LBC172N
RS-422/RS-485 Interface IC Quad LP Diff

RS-422/RS-485 Interface IC Quad LP Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC172N 1252785-SN65LBC172N 710-SN65LBC172N SN65LBC172N
Product Name SN65LBC172 Quadruple Low-Power Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172N Low-Power Interface Transceiver IC RS-422/RS-485 Interface IC
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

IC CONTROLLER FASTCHRGE 16-DIP - 815-BQ2004EPNG4 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage 5V; Other; 5V
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs - 74ACT16244DGGRG4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details