Dual LVDS Transmitter/Receiver
Manufacturer: Texas Instruments
Win Source Part Number: 1098917-SN65LVDM050P
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 100Mbps
Family Name: SN65LVDM050PWR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): 5962R0620201VXA; UT 54LVDM055LV-UPC; SN65LVDM050DRG4 ; SN65LVDM050DRQ1 ;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Dual LVDS Bus Transceiver, 400Mbps, 3.3V, TSSOP Product overview: SN65LVDM050PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM050PWR can be used for catalog matching and distributor lookup.
LVDS Interface IC Dual LVDS Transmitter/Receiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM050PWR | 1098917-SN65LVDM050PWR | 710-SN65LVDM050PWR | SN65LVDM050PWR |
| Product Name | SN65LVDM050 Dual LVDS Transmitter/Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM050PWR | Dual 3.3V TSSOP Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver; Transmitter | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | |||
| # of Rx | 2 # |