3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-SON -40 to 125
3.3-V half-duplex RS-485 transceiver with IEC ESD, 20 Mbps 8-SON -40 to 125 Product overview: SN65HVD75DRBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD75DRBR can be used for catalog matching and distributor lookup.
RS-485 Interface IC 3.3V-Supply RS-485 w/ IEC ESD Protect
IC TRANSCEIVER HALF 1/1 8SON
transceiver 20Mbps 1/1 VSON-8(3x3) RS-485/RS-422 ICs ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD75DRBR | 710-SN65HVD75DRBR | SN65HVD75DRBR | SN65HVD75DRBR | SN65HVD75DRBR |
| Product Name | SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate | Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs |
| Technology | RS485 | RS422; RS485; RS422, RS485 | RS422; RS485 | ||
| Device Type | SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate | Transceiver | Transceiver; Transceiver | Terminators; UART | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | 3.3V | Other; 3V ~ 3.6V | Other; 3V~3.6V | |
| # of Tx | 1 # |