8-Ch Serializer IC, 34V, 1Mbps, SPI, HTSSOP Product overview: SN65HVS882PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 34V, HTSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65HVS882PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252775-SN65HVS882PW
Packaging: Tube
Mounting Style: SMD
Number of Inputs: 8
Output Type: Serial
Data Rate: 1Mbps
Function: Serializer
Input Type: Serial
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: SN65HVS882
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 34V
IC SERIALIZER 1MBPS 28HTSSOP
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Serializers & Deserializers - Serdes 8Ch Wide 10-34V Dig Inp Serializer
SERIALIZER, 100MHZ, 1MBPS, HTSSOP-28; SERDES Function:Serialiser;
IC SERIALIZER 1MBPS 28HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SN65HVS882PWP | 1252775-SN65HVS882PWP | SN65HVS882PWP | SN65HVS882PWP | SN65HVS882PWP | 37AJ9086 | SN65HVS882PWP |
| Product Name | 34V HTSSOP Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - SN65HVS882PWP | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializer, 100Mhz, 1Mbps, Htssop-28; Serdes Function Texas Instruments | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | |||||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | ||
| Pd | 2600 milliwatts |