The SN65LBC176DRG4 is a differential bus transceiver in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, designed for bidirectional data communication on multipoint bus lines in accordance with ANSI TIA/EIA-485-A and ISO 8482:1987(E). It operates from a single 5-V supply, features thermal-shutdown protection, and has a receiver input sensitivity of ±200 mV maximum with 50 mV typical hysteresis. The device is characterized for operation from -40°C to 125°C and supports low disabled supply current of 200 µA maximum. The SOIC package is surface-mount, with an active-high driver enable and active-low receiver enable for direction control.
Differential Bus Transceiver 8-SOIC -40 to 85
Differential Bus Transceiver 8-SOIC -40 to 85 Product overview: SN65LBC176DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC176DRG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC Differential Bus Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC176DRG4 | 710-SN65LBC176DRG4 | SN65LBC176DRG4 |
| Product Name | SN65LBC176 Differential Bus Transceiver | SOIC Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |