The SN65LVDS048A is a quad differential line receiver implementing LVDS standards for point-to-point baseband data transmission over controlled impedance media. It operates from a 3.3-V supply with a propagation delay of 2.7 ns (typ), channel-to-channel skew of 50 ps (typ), and differential skew of 200 ps (typ). The device supports input common-mode voltages from 0.1 V to 2.3 V and maintains high-impedance inputs during power-down. It is characterized for operation from -40°C to 85°C and complies with the TIA/EIA-644 LVDS standard. The SN65LVDS048APWRG4 variant is packaged in a 16-pin TSSOP with flow-through pinout for simplified PCB layout.
Quad LVDS Receiver with Flow-Through Pinout 16-TSSOP -40 to 85
Quad LVDS Receiver, 400Mbps, 3.3V, TSSOP, -40 to 85°C Product overview: SN65LVDS048APWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS048APWRG
Manufacturer: Texas Instruments
Win Source Part Number: 1252857-SN65LVDS048A
Series: 65LVDS
Packaging: Reel - TR
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Family Name: SN65LVDS048APWRG4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): V386GLFTR; MAX9173ESE+T; MAX9173ESE-T;
Introduction Date: March 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
LVDS Interface IC Quad LVDS Receiver w/Flow-Thru Pinout
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS048APWRG4 | 710-SN65LVDS048APWRG4 | 1252857-SN65LVDS048APWRG4 | SN65LVDS048APWRG4 |
| Product Name | SN65LVDS048A Quad LVDS Receiver with Flow-Through Pinout | Quad 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS048APWRG4 | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps |