3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-SOIC -40 to 125
3.3V RS-485 Transceiver, Half-Duplex, 20Mbps, 8-SOIC Product overview: SN65HVD75DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD75DR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
RS-485 Interface IC 3.3V-Supply RS-485 with IEC ESD Prot
transceiver 20Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
RS422/RS485 TXRX, 20MBPS, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD75DR | 710-SN65HVD75DR | SN65HVD75DR | SN65HVD75DR | SN65HVD75DR | 28AH4930 |
| Product Name | SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate | 3.3V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-485 Interface IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Rs422/rs485 Txrx, 20Mbps, Soic-8; Device Type Texas Instruments |
| Technology | RS485 | RS422; RS485; RS422, RS485 | RS422; RS485 | |||
| Device Type | SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate | Transceiver | Transceiver; Transceiver | Terminators; UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V ~ 3.6V | 3.3V | Other; 3V~3.6V | Other; 3V | |
| # of Tx | 1 # |