The SN65LBC174ADWR is a quadruple RS-485 differential line driver with 3-state outputs, designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications. It operates over a temperature range of -40°C to 85°C and is packaged in a 20-pin SOIC (DW) measuring 12.8mm × 10.3mm. The device supports signaling rates up to 30 Mbps with propagation delay times less than 11ns, features output ESD protection of 12kV, and includes current limiting and thermal shutdown protection. Power-up and power-down operations are glitch-free, and the driver outputs present a high-impedance state when disabled. It is compatible with industry-standard pinouts and consumes a maximum of 1.5mA in standby mode.
Quadruple RS-485 Differential Line Drivers 20-SOIC -40 to 85
Quadruple RS-485 Differential Line Drivers 20-SOIC -40 to 85 Product overview: SN65LBC174ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174ADWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1098874-SN65LBC174AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
RS-422/RS-485 Interface IC Quad RS-485 Diff Line Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC174ADWR | 710-SN65LBC174ADWR | 1098874-SN65LBC174ADWR | SN65LBC174ADWR |
| Product Name | SN65LBC174A Quadruple RS-485 Differential Line Drivers | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174ADWR | RS-422/RS-485 Interface IC |
| Technology | RS485 | |||
| Device Type | Line / Bus Driver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | |
| # of Tx | 4 # |