Texas Instruments SN65HVD55 High Output Full-duplex RS-485 Driver and Receiver with enables SN65HVD55DRG4

Description
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet
Description
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD55 High Output Full-duplex RS-485 Driver and Receiver with enables - SN65HVD55DRG4 - Texas Instruments
Dallas, TX, United States
SN65HVD55 High Output Full-duplex RS-485 Driver and Receiver with enables
SN65HVD55DRG4
SN65HVD55 High Output Full-duplex RS-485 Driver and Receiver with enables SN65HVD55DRG4
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261351-SN65HVD55DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261351-SN65HVD55DRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261351-SN65HVD55DRG4
Win Source Part Number: 1261351-SN65HVD55DRG 4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50 mV Data Rate: 1Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD55

Win Source Part Number: 1261351-SN65HVD55DRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50 mV
Data Rate: 1Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD55

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65HVD55DRG4
SOIC Interface Transceiver IC 710-SN65HVD55DRG4
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD55DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD55DRG4 can be used for catalog matching and distributor lookup.

High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85 Product overview: SN65HVD55DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD55DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD55DRG4
RS-422/RS-485 Interface IC SN65HVD55DRG4
RS-422/RS-485 Interface IC Hi-Output Full-dplx Driver and Receiver

RS-422/RS-485 Interface IC Hi-Output Full-dplx Driver and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD55DRG4 1261351-SN65HVD55DRG4 710-SN65HVD55DRG4 SN65HVD55DRG4
Product Name SN65HVD55 High Output Full-duplex RS-485 Driver and Receiver with enables Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SOIC Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS485
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V ~ 5.5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS8923A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair - DS8923AN/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details