The SN65LVDM050DR is a dual low-voltage differential signaling (LVDS) line driver and receiver in a 16-pin SOIC package, designed for high-speed data transmission over controlled impedance media. It operates from a single 3.3-V supply and supports signaling rates up to 100 Mbps with all buffers active. The driver produces a typical differential output voltage of 340 mV across a 50-Ω load and maintains a minimum of 247 mV under specified conditions. The receiver detects input voltage differences as low as 50 mV with up to 1 V of ground potential difference. The device is characterized for operation from -40°C to 85°C and features LVTTL-compatible inputs that are 5-V tolerant. The driver outputs are high impedance when disabled, and the receiver includes open-circuit failsafe. The package dimensions are consistent with the SOIC (D) 16-pin configuration, with a carrier tape pitch of 8.0 mm and reel dimensions specified for 2500-unit quantities.
Dual LVDS Transmitter/Receiver
Dual LVDS Transceiver, 400Mbps, 3.3V, SOIC, -40 to 85C Product overview: SN65LVDM050DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM050DR can be used for catalog matching and distributor lookup.
LVDS Interface IC Dual LVDS Transmitter/Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM050DR | 710-SN65LVDM050DR | SN65LVDM050DR |
| Product Name | SN65LVDM050 Dual LVDS Transmitter/Receiver | Dual 3.3V SOIC Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | Receiver; Transmitter | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Tx | 2 # | ||
| # of Rx | 2 # |