Texas Instruments SN65HVD37 Low power 3.3 V Full-Duplex RS-485 Driver/Receiver SN65HVD37D

Description
Low power 3.3 V Full-Duplex RS-485 Driver/Receiver 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Low power 3.3 V Full-Duplex RS-485 Driver/Receiver 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD37 Low power 3.3 V Full-Duplex RS-485 Driver/Receiver - SN65HVD37D - Texas Instruments
Dallas, TX, United States
SN65HVD37 Low power 3.3 V Full-Duplex RS-485 Driver/Receiver
SN65HVD37D
SN65HVD37 Low power 3.3 V Full-Duplex RS-485 Driver/Receiver SN65HVD37D
Low power 3.3 V Full-Duplex RS-485 Driver/Receiver 14-SOIC -40 to 85

Low power 3.3 V Full-Duplex RS-485 Driver/Receiver 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.3 V SOIC Interface Transceiver IC
710-SN65HVD37D
Low-Power 3.3 V SOIC Interface Transceiver IC 710-SN65HVD37D
Low power 3.3 V Full-Duplex RS-485 Driver/Receiver 14-SOIC -40 to 85 Product overview: SN65HVD37D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 3.3 V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD37D can be used for catalog matching and distributor lookup.

Low power 3.3 V Full-Duplex RS-485 Driver/Receiver 14-SOIC -40 to 85 Product overview: SN65HVD37D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 3.3 V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 2528542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2528542
Line Interface ICs 2528542
Texas Instruments SN65HVD37D

Texas Instruments SN65HVD37D

Supplier's Site
Line Interface ICs - 2528543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2528543
Line Interface ICs 2528543
Texas Instruments SN65HVD37D

Texas Instruments SN65HVD37D

Supplier's Site
Line Interface ICs - 2528543P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2528543P
Line Interface ICs 2528543P
Texas Instruments SN65HVD37D

Texas Instruments SN65HVD37D

Supplier's Site
 - SN65HVD37D - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD37D
RS-485 Interface IC SN65HVD37D
RS-485 Interface IC 3.3V Full-Dupl RS485 Drivers & Receivers

RS-485 Interface IC 3.3V Full-Dupl RS485 Drivers & Receivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD37D 710-SN65HVD37D 2528542 SN65HVD37D SN65HVD37D
Product Name SN65HVD37 Low power 3.3 V Full-Duplex RS-485 Driver/Receiver Low-Power 3.3 V SOIC Interface Transceiver IC Line Interface ICs RS-485 Interface IC
Technology RS485
Device Type Receiver Transceiver Line / Bus Driver; Receiver; Driver & Receiver Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-88737012A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS75176BT Multipoint RS-485/RS-422 Transceivers - DS75176BTMX - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
4 suppliers
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers