Texas Instruments SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate SN65HVD72D

Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SOIC -40 to 125
Request a Quote Datasheet
Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate - SN65HVD72D - Texas Instruments
Dallas, TX, United States
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate
SN65HVD72D
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate SN65HVD72D
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SOIC -40 to 125

3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD72D
3.3V SOIC Interface Transceiver IC 710-SN65HVD72D
RS-485 Transceiver, 250Kbps, 3.3V, SOIC-8 Product overview: SN65HVD72D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD72D can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 250Kbps, 3.3V, SOIC-8 Product overview: SN65HVD72D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD72D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 8143837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8143837P
Line Interface ICs 8143837P
Texas Instruments SN65HVD72D

Texas Instruments SN65HVD72D

Supplier's Site
Line Interface ICs - 9212915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9212915
Line Interface ICs 9212915
Texas Instruments SN65HVD72D

Texas Instruments SN65HVD72D

Supplier's Site
Line Interface ICs - 8143837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8143837
Line Interface ICs 8143837
Texas Instruments SN65HVD72D

Texas Instruments SN65HVD72D

Supplier's Site
Transceiver, Rs485, 250Kbps, Soic-8; Device Type Texas Instruments - 33AH4759 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs485, 250Kbps, Soic-8; Device Type Texas Instruments
33AH4759
Transceiver, Rs485, 250Kbps, Soic-8; Device Type Texas Instruments 33AH4759
TRANSCEIVER, RS485, 250KBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

TRANSCEIVER, RS485, 250KBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD72D
RS-485 Interface IC SN65HVD72D
RS-485 Interface IC 3.3V-Supply RS-485

RS-485 Interface IC 3.3V-Supply RS-485

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD72D 710-SN65HVD72D 8143837P 9212915 33AH4759 SN65HVD72D
Product Name SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 3.3V SOIC Interface Transceiver IC Line Interface ICs Line Interface ICs Transceiver, Rs485, 250Kbps, Soic-8; Device Type Texas Instruments RS-485 Interface IC
Technology RS485
Device Type SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate Transceiver Transceiver; Line Transceiver Transceiver; Line Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V 3.3V
# of Tx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver - DS36C278TMX - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS14C535TMSA - Acme Chip Technology Co., Limited
Specs
Technology RS232; RS232
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers