Texas Instruments SN65LVDM051 Dual LVDS Transmitter/Receiver SN65LVDM051PWRG4

Description
Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85
Request a Quote
Description
Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual LVDS transmitter and receiver with a maximum signaling rate of 100 Mbps, operating from a single 3.3-V supply, and featuring 50-mV receiver sensitivity and 12-kV ESD protection. Packaged in a 16-pin TSSOP with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Dual LVDS transmitter and receiver with a maximum signaling rate of 100 Mbps, operating from a single 3.3-V supply, and featuring 50-mV receiver sensitivity and 12-kV ESD protection. Packaged in a 16-pin TSSOP with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM051 Dual LVDS Transmitter/Receiver - SN65LVDM051PWRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDM051 Dual LVDS Transmitter/Receiver
SN65LVDM051PWRG4
SN65LVDM051 Dual LVDS Transmitter/Receiver SN65LVDM051PWRG4
Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85

Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V TSSOP Interface Transceiver IC
710-SN65LVDM051PWRG4
Dual 3.3V TSSOP Interface Transceiver IC 710-SN65LVDM051PWRG4
Dual LVDS Transceiver, 400Mbps, 3.3V, 16-TSSOP, -40 to 85C Product overview: SN65LVDM051PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM051PWRG4 can be used for catalog matching and distributor lookup.

Dual LVDS Transceiver, 400Mbps, 3.3V, 16-TSSOP, -40 to 85C Product overview: SN65LVDM051PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM051PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM051PWRG4 - 065064-SN65LVDM051PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM051PWRG4
065064-SN65LVDM051PWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM051PWRG4 065064-SN65LVDM051PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 065064-SN65LVDM051PW RG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 500Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065064-SN65LVDM051PWRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 500Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDM051PWRG4
LVDS Interface IC SN65LVDM051PWRG4
LVDS Interface IC Dual LVDS Transmitter/Receiver

LVDS Interface IC Dual LVDS Transmitter/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM051PWRG4 710-SN65LVDM051PWRG4 065064-SN65LVDM051PWRG4 SN65LVDM051PWRG4
Product Name SN65LVDM051 Dual LVDS Transmitter/Receiver Dual 3.3V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM051PWRG4 LVDS Interface IC
Technology LVDS
Device Type Receiver; Transmitter Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details