Texas Instruments SN65LBC174 Quadruple Low-Power Differential Line Driver SN65LBC174DW

Description
Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC174 Quadruple Low-Power Differential Line Driver - SN65LBC174DW - Texas Instruments
Dallas, TX, United States
SN65LBC174 Quadruple Low-Power Differential Line Driver
SN65LBC174DW
SN65LBC174 Quadruple Low-Power Differential Line Driver SN65LBC174DW
Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85

Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN65LBC174DW
Low-Power SOIC Interface Transceiver IC 710-SN65LBC174DW
Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85 Product overview: SN65LBC174DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174DW can be used for catalog matching and distributor lookup.

Quadruple Low-Power Differential Line Driver 20-SOIC -40 to 85 Product overview: SN65LBC174DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174DW - 1252793-SN65LBC174DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174DW
1252793-SN65LBC174DW
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174DW 1252793-SN65LBC174DW
Manufacturer: Texas Instruments Win Source Part Number: 1252793-SN65LBC174DW Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Receiver Hysteresis: 40mV Data Rate: 30Mbps Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN65LBC174DWR; SN65LBC174NE4; SN65LBC174N; SN65LBC174DW; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252793-SN65LBC174DW
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN65LBC174DWR; SN65LBC174NE4; SN65LBC174N; SN65LBC174DW;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Line Driver, Rs485, 10Mbps, Soic-20; Device Type Texas Instruments - 26AJ9055 - Newark, An Avnet Company
Chicago, IL, United States
Line Driver, Rs485, 10Mbps, Soic-20; Device Type Texas Instruments
26AJ9055
Line Driver, Rs485, 10Mbps, Soic-20; Device Type Texas Instruments 26AJ9055
LINE DRIVER, RS485, 10MBPS, SOIC-20; Device Type:Differential Line Driver; IC Interface Type:RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:20Pins; Operating RoHS Compliant: Yes

LINE DRIVER, RS485, 10MBPS, SOIC-20; Device Type:Differential Line Driver; IC Interface Type:RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:20Pins; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65LBC174DW
RS-485 Interface IC SN65LBC174DW
RS-485 Interface IC Quad LP Diff

RS-485 Interface IC Quad LP Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC174DW 710-SN65LBC174DW 1252793-SN65LBC174DW 26AJ9055 SN65LBC174DW
Product Name SN65LBC174 Quadruple Low-Power Differential Line Driver Low-Power SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174DW Line Driver, Rs485, 10Mbps, Soic-20; Device Type Texas Instruments RS-485 Interface IC
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V 5V
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 74F240SCX - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SOP20
View Details
2 suppliers