Texas Instruments SN65HVD485E Half-Duplex RS-485 Transceiver SN65HVD485EDR

Description
Half-Duplex RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Half-Duplex RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD485E Half-Duplex RS-485 Transceiver - SN65HVD485EDR - Texas Instruments
Dallas, TX, United States
SN65HVD485E Half-Duplex RS-485 Transceiver
SN65HVD485EDR
SN65HVD485E Half-Duplex RS-485 Transceiver SN65HVD485EDR
Half-Duplex RS-485 Transceiver 8-SOIC -40 to 85

Half-Duplex RS-485 Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Line Interface ICs - 1684340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1684340
Line Interface ICs 1684340
Texas Instruments SN65HVD485EDR

Texas Instruments SN65HVD485EDR

Supplier's Site
Line Interface ICs - 8143830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8143830
Line Interface ICs 8143830
Texas Instruments SN65HVD485EDR

Texas Instruments SN65HVD485EDR

Supplier's Site
Line Interface ICs - 8143830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8143830P
Line Interface ICs 8143830P
Texas Instruments SN65HVD485EDR

Texas Instruments SN65HVD485EDR

Supplier's Site
5V SOIC Interface Transceiver IC - 710-SN65HVD485EDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD485EDR
5V SOIC Interface Transceiver IC 710-SN65HVD485EDR
RS-485 Half-Duplex Transceiver, 10Mbps, 5V, SOIC Product overview: SN65HVD485EDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD485EDR can be used for catalog matching and distributor lookup.

RS-485 Half-Duplex Transceiver, 10Mbps, 5V, SOIC Product overview: SN65HVD485EDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD485EDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Transciever, Half Duplex, Rs485; Device Type Texas Instruments - 28AH4924 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transciever, Half Duplex, Rs485; Device Type Texas Instruments
28AH4924
Ic, Transciever, Half Duplex, Rs485; Device Type Texas Instruments 28AH4924
IC, TRANSCIEVER, HALF DUPLEX, RS485; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

IC, TRANSCIEVER, HALF DUPLEX, RS485; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD485EDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD485EDR
Drivers, Receivers, Transceivers SN65HVD485EDR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD485EDR
RS-485 Interface IC SN65HVD485EDR
RS-485 Interface IC Half-Duplex RS-485 Transceiver

RS-485 Interface IC Half-Duplex RS-485 Transceiver

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - SN65HVD485EDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
SN65HVD485EDR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs SN65HVD485EDR
transceiver 10Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

transceiver 10Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD485EDR 1684340 8143830P 710-SN65HVD485EDR 28AH4924 SN65HVD485EDR SN65HVD485EDR SN65HVD485EDR
Product Name SN65HVD485E Half-Duplex RS-485 Transceiver Line Interface ICs Line Interface ICs 5V SOIC Interface Transceiver IC Ic, Transciever, Half Duplex, Rs485; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-485 Interface IC Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
Technology RS485 RS422; RS485; RS422, RS485 RS422; RS485
Device Type Transceiver Transceiver; Line Transceiver Transceiver; Line Transceiver Transceiver Transceiver; Transceiver Terminators; UART
Features RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V Other; 4.5V ~ 5.5V 5V Other; 4.5V~5.5V
# of Tx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS1004A Hex Inverting Drivers - 5962-8872901DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details