The SN65HVD3088E is a low-power, half-duplex RS-485 transceiver designed for data transmission up to 20 Mbps. It operates from a 5-V supply and meets the TIA/EIA-485A standard. The device features a 1/8 unit load allowing up to 256 nodes on a bus, 15 kV bus-pin ESD protection, and fail-safe receiver functionality. It is available in an 8-pin SOIC package measuring 4.9 mm × 6 mm and is characterized for operation from -40°C to 85°C. The SN65HVD3088ED variant, with an SOIC (D) package, has a quiescent supply current of 0.3 mA in active mode and 1 nA in shutdown mode. The package supports glitch-free power-up and power-down transitions and includes thermal shutdown protection.
Low-power Half-duplex RS-485 Transceiver 8-SOIC -40 to 85
Low-power Half-duplex RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD3088ED from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3088ED can be used for catalog matching and distributor lookup.
RS-485 Interface IC Low-power Half-dplx Transceiver
IC, RS-485 TRANSCEIVER, 5.5V, SOIC-8; DE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD3088ED | 710-SN65HVD3088ED | SN65HVD3088ED | 26AJ9043 | SN65HVD3088ED |
| Product Name | SN65HVD3088E Low-power Half-duplex RS-485 Transceiver | Low-Power SOIC Interface Transceiver IC | RS-485 Interface IC | Ic, Rs-485 Transceiver, 5.5V, Soic-8; De; Msl Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.5V ~ 5.5V | ||
| # of Tx | 1 # |