The SN65LVDS051PW is a dual LVDS transmitter/receiver
Dual LVDS Transmitter/Receiver
LVDS Transceiver 400Mbps 2Ch 3.3V TSSOP Product overview: SN65LVDS051PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS051PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252866-SN65LVDS051P
Series: 65LVDS
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 100Mbps
Family Name: SN65LVDS051PW
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): UT 54LVDM055LV-UPC; 5962R0620201VXA; SN65LVDS051DRG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
LVDS Interface IC HS Diff
IC TRANSCEIVER FULL 2/2 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS051PW | 710-SN65LVDS051PW | 1252866-SN65LVDS051PW | SN65LVDS051PW | SN65LVDS051PW |
| Product Name | SN65LVDS051 Dual LVDS Transmitter/Receiver | Dual 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS051PW | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | |||
| Device Type | Receiver; Transmitter | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | ||||
| # of Rx | 2 # |