Manufacturer: Texas Instruments
Win Source Part Number: 809990-SN65HVS885PWP
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 8
Output Type: Serial
Data Rate: 1Mbps
Function: Serializer
Input Type: Parallel
Number of Outputs: 1
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: SN65HVS885
34-V, 8-channel digital-input serializer for 5-V systems 28-HTSSOP -40 to 125 Product overview: SN65HVS885PWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, HTSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65HVS885PWPR can be used for catalog matching and distributor lookup.
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
IC SERIALIZER 1MBPS 28HTSSOP
IC SERIALIZER 1MBPS 28HTSSOP
IC SERIALIZER 1MBPS 28HTSSOP
Serializers & Deserializers - Serdes 8Ch,Wide 0-34V Dig-Input Serializer
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 809990-SN65HVS885PWPR | 755-SN65HVS885PWPR | SN65HVS885PWPR | SN65HVS885PWPR | SN65HVS885PWPR | SN65HVS885PWPR | SN65HVS885PWPR |
| Product Name | Interface - Interface - Serializers, Deserializers - SN65HVS885PWPR | HTSSOP Interface Transceiver IC | Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | |||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SSOP | HTSSOP | SOP; SSOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | HTSSOP-28 |