Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85
Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85 Product overview: SN65LBC180D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180D can be used for catalog matching and distributor lookup.
RS-485 Interface IC LP Diff Pairs
DIFF LINE DRIV/RCVR, RS485, SOIC-14; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER FULL 1/1 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC180D | 710-SN65LBC180D | SN65LBC180D | 26AJ9060 | SN65LBC180D |
| Product Name | SN65LBC180 Low-Power Differential Line Driver And Receiver Pair | Low-Power SOIC Interface Transceiver IC | RS-485 Interface IC | Diff Line Driv/rcvr, Rs485, Soic-14; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.75V | Other; 4.75V ~ 5.25V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |