Texas Instruments SN65LBC184 Transient Voltage Suppression Differential Transceiver SN65LBC184P

Description
Transient Voltage Suppression Differential Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Transient Voltage Suppression Differential Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC184 Transient Voltage Suppression Differential Transceiver - SN65LBC184P - Texas Instruments
Dallas, TX, United States
SN65LBC184 Transient Voltage Suppression Differential Transceiver
SN65LBC184P
SN65LBC184 Transient Voltage Suppression Differential Transceiver SN65LBC184P
Transient Voltage Suppression Differential Transceiver 8-PDIP -40 to 85

Transient Voltage Suppression Differential Transceiver 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN65LBC184P
5V Interface Transceiver IC 710-SN65LBC184P
RS-485 Transceiver, 250Kbps, 1-Ch, Half Duplex, 5V, PDIP Product overview: SN65LBC184P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC184P can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 250Kbps, 1-Ch, Half Duplex, 5V, PDIP Product overview: SN65LBC184P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC184P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65LBC184P - Rochester Electronics
Newburyport, MA, United States
SN65LBC184 RS-485 Transceiver with Integrated Transient Voltage Suppression

SN65LBC184 RS-485 Transceiver with Integrated Transient Voltage Suppression

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65LBC184P - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LBC184P
Drivers, Receivers, Transceivers SN65LBC184P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65LBC184P
RS-485 Interface IC SN65LBC184P
RS-485 Interface IC Transient V

RS-485 Interface IC Transient V

Buy Now Datasheet
Ic, Bus Transceiver, 65Lbc184, Dip8; Device Type Texas Instruments - 29AH7388 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Bus Transceiver, 65Lbc184, Dip8; Device Type Texas Instruments
29AH7388
Ic, Bus Transceiver, 65Lbc184, Dip8; Device Type Texas Instruments 29AH7388
IC, BUS TRANSCEIVER, 65LBC184, DIP8; Device Type:Line Driver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

IC, BUS TRANSCEIVER, 65LBC184, DIP8; Device Type:Line Driver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC184P 710-SN65LBC184P SN65LBC184P SN65LBC184P SN65LBC184P 29AH7388
Product Name SN65LBC184 Transient Voltage Suppression Differential Transceiver 5V Interface Transceiver IC Drivers, Receivers, Transceivers RS-485 Interface IC Ic, Bus Transceiver, 65Lbc184, Dip8; Device Type Texas Instruments
Device Type Transceiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V 5V Other; 4.75V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - DS96F175ME/883 - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
5 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
DS3695A Multipoint RS485/RS422 Transceivers - DS3695AM/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
5 suppliers