The SN65LBC031DG4 is a high-speed Controller Area Network (CAN) transceiver designed for communication in automotive and industrial applications. It supports data rates of up to 500 kBaud and features a differential bus interface, providing robust transmit and receive capabilities. The device includes internal short-circuit protection for the bus outputs and thermal shutdown functionality to prevent damage from excessive power dissipation, activating at approximately 160°C. This transceiver operates over a temperature range of -40°C to 125°C, making it suitable for harsh environments. It also incorporates an internal pull-up resistor on the transmitter input, ensuring a defined output during power-up and protocol controller resets. The SN65LBC031DG4 is characterized for low electromagnetic interference (EMI) emissions due to its controlled output symmetry. Additionally, it is available in an 8-pin SOIC package, facilitating integration into various circuit designs.
High-Speed Controller Area Network (CAN) Transceiver 8-SOIC -40 to 85
High-Speed Controller Area Network (CAN) Transceiver 8-SOIC -40 to 85 Product overview: SN65LBC031DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC031DG4 can be used for catalog matching and distributor lookup.
CAN Interface IC Hi-Spd Controller Area Network Xceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC031DG4 | 710-SN65LBC031DG4 | SN65LBC031DG4 |
| Product Name | SN65LBC031 High-Speed Controller Area Network (CAN) Transceiver | SOIC Interface Transceiver IC | CAN Interface IC |
| Device Type | Transceiver | Transceiver |