MOSFET; Leaded Process Compatible: Yes; Package / Case: SOIC-8; Peak Reflow Compat Product overview: IRF7474TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7474TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065515-IRF7474TRPBF
Packaging: Tape & Reel
Length: 4.9784 mm
Mounting: SMD (SMT)
Input Capacitance: 1.4 nF
Power Dissipation: 2.5 W
Height: 1.4986 mm
Number of Pins: 8
Width: 3.9878 mm
Rise Time: 7.9 ns
Fall Time: 5.9 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Alternative Parts (Cross-Reference): IRF7474TRPBFIRF7474T
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 14 ns
Continuous Drain Current (ID): 4.5 A
Turn-Off Delay Time: 16 ns
Drain to Source Resistance: 63 mΩ
Gate to Source Voltage (Vgs): 20 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-IRF7474TRPBF | 1065515-IRF7474TRPBF |
| Product Name | SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7474TRPBF |
| PD | 2.5 milliwatts | 2500 milliwatts |