Infineon Technologies AG FET, MOSFET Arrays IRF7530TR

Description
Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7530TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7530TR-ND
FET, MOSFET Arrays IRF7530TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™

Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™

Buy Now Datasheet
FETs - Arrays - IRF7530TR - 1187329-IRF7530TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF7530TR
1187329-IRF7530TR
FETs - Arrays - IRF7530TR 1187329-IRF7530TR
Manufacturer: Infineon Technologies Win Source Part Number: 1187329-IRF7530TR Packaging: Reel Mounting Style: SMD FET Feature: Standard Transistor Polarity: 2 N-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: Micro8 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): STS5DNF20V; SI7904BDN-T1-GE3; Si7904BDN-T1-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Family Part Number: IRF7530 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.3W Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 5.4A Rds On (Maximum) at Id, Vgs: 30mOhm at 5.4A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 26nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 1310pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187329-IRF7530TR
Packaging: Reel
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: Micro8
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): STS5DNF20V; SI7904BDN-T1-GE3; Si7904BDN-T1-E3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Family Part Number: IRF7530
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.3W
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 5.4A
Rds On (Maximum) at Id, Vgs: 30mOhm at 5.4A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 26nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1310pF at 15V

Buy Now
Singapore, Singapore
20V 5.4A MOSFET Transistor
289-IRF7530TR
20V 5.4A MOSFET Transistor 289-IRF7530TR
MOSFET 2N-CH 20V 5.4A MICRO8 Product overview: IRF7530TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7530TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 5.4A MICRO8 Product overview: IRF7530TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7530TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7530TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7530TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7530TR
MOSFET 2N-CH 20V 5.4A MICRO8

MOSFET 2N-CH 20V 5.4A MICRO8

Supplier's Site
FET, MOSFET Arrays - IRF7530TR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7530TR
FET, MOSFET Arrays IRF7530TR
MOSFET 2N-CH 20V 5.4A MICRO8

MOSFET 2N-CH 20V 5.4A MICRO8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7530TR-ND 1187329-IRF7530TR 289-IRF7530TR IRF7530TR IRF7530TR
Product Name FET, MOSFET Arrays FETs - Arrays - IRF7530TR 20V 5.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOT3 Tape & Reel (TR) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Polarity N-Channel; 2 N-Channel (Dual) N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers