Infineon Technologies AG 20V 2.4A MOSFET Transistor IRF7507PBF

Description
MOSFET N/P-CH 20V 2.4A MICRO8 Product overview: IRF7507PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7507PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 2.4A MICRO8 Product overview: IRF7507PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7507PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.4A MOSFET Transistor
289-IRF7507PBF
20V 2.4A MOSFET Transistor 289-IRF7507PBF
MOSFET N/P-CH 20V 2.4A MICRO8 Product overview: IRF7507PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7507PBF can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 2.4A MICRO8 Product overview: IRF7507PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7507PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7507PBF - 921446-IRF7507PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7507PBF
921446-IRF7507PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7507PBF 921446-IRF7507PBF
Manufacturer: Infineon Technologies Win Source Part Number: 921446-IRF7507PBF Series: HEXFET® Features: Mosfet Array N and P-Channel 20V 2.4A, 1.7A 1.25W Surface Mount Micro8™ Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: IRF7507PBF Categories: Discrete Semiconductor Products Case / Package: Micro8™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921446-IRF7507PBF
Series: HEXFET®
Features: Mosfet Array N and P-Channel 20V 2.4A, 1.7A 1.25W Surface Mount Micro8™
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: IRF7507PBF
Categories: Discrete Semiconductor Products
Case / Package: Micro8™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
FET, MOSFET Arrays - IRF7507PBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7507PBF-ND
FET, MOSFET Arrays IRF7507PBF-ND
Mosfet Array N and P-Channel 20V 2.4A, 1.7A 1.25W Surface Mount Micro8™

Mosfet Array N and P-Channel 20V 2.4A, 1.7A 1.25W Surface Mount Micro8™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7507PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7507PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7507PBF
MOSFET N/P-CH 20V 2.4A MICRO8

MOSFET N/P-CH 20V 2.4A MICRO8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-IRF7507PBF 921446-IRF7507PBF IRF7507PBF-ND IRF7507PBF
Product Name 20V 2.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7507PBF FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tube SOT3; Micro8™ "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Unlock Full Specs
to access all available technical data