Manufacturer: Infineon Technologies
Win Source Part Number: 084026-IRF7495TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF7495
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7.3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 1530pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 4.4A, 10V
Alternative Parts (Cross-Reference): Si4486EY; SI4486EY-E3; Si4486EY-T1; SI4486EY-T1-E3;
Introduction Date: June 17, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
HEXFET N-Ch MOSFET 7.3A 100V SOIC8
HEXFET N-Ch MOSFET 7.3A 100V SOIC8
HEXFET N-Ch MOSFET 7.3A 100V SOIC8
N-Channel 100V 7.3A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 100V 7.3A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 100V 7.3A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 100V 7.3A 8SO Product overview: IRF7495TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7495TRPBF can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 100V, 7.3A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:7.3A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET MOSFT 100V 7.3A 22mOhm 34nC Qg
MOSFET N-CH 100V 7.3A 8SO
MOSFET N-CH 100V 7.3A 8SO
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 084026-IRF7495TRPBF | 8273877P | 8273877 | IRF7495TRPBFCT-ND | 278-IRF7495TRPBF | 43AC3290 | IRF7495TRPBF | IRF7495TRPBF | IRF7495TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7495TRPBF | MOSFETs | MOSFETs | Single FETs, MOSFETs | 100V 7.3A MOSFET Transistor | Mosfet, N-Ch, 100V, 7.3A, Soic-8; Transistor Polarity Infineon | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; 8-SO | SOIC | Soic | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | TO-3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |