P-Channel 30V 4.7A (Ta) 2W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 137122-IRF7321D2TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: IRF7321D2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 710pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 62 mOhm @ 4.9A, 10V
Alternative Parts (Cross-Reference): Si4833BDY-T1-GE3; Si4833DY-T1; SI4833ADY-T1-GE3; SI4833ADY-T1;
Introduction Date: March 17, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
MOSFET P-CH 30V 4.7A 8SO Product overview: IRF7321D2TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7321D2TRPBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 4.7A 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7321D2PBFTR-ND | 137122-IRF7321D2TRPBF | 278-IRF7321D2TRPBF | IRF7321D2TRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7321D2TRPBF | 30V 4.7A MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) |
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts |