Mosfet Array 2 P-Channel (Dual) 30V 3.6A 2W Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 1046590-IRF7306TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.6A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 440pF @ 25V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
MOSFET 2P-CH 30V 3.6A 8SO Product overview: IRF7306TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7306TR can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7306TR-ND | 1046590-IRF7306TR | 289-IRF7306TR |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7306TR | 30V 3.6A MOSFET Transistor |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) |
| Polarity | P-Channel | ||
| V(BR)DSS | 30 volts |