Infineon Technologies AG Single FETs, MOSFETs IRF7466

Description
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7466-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7466-ND
Single FETs, MOSFETs IRF7466-ND
N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
30V 11A MOSFET Transistor - 278-IRF7466 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 11A MOSFET Transistor
278-IRF7466
30V 11A MOSFET Transistor 278-IRF7466
MOSFET N-CH 30V 11A 8SO Product overview: IRF7466 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7466 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 11A 8SO Product overview: IRF7466 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7466 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7466 - 1046658-IRF7466 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7466
1046658-IRF7466
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7466 1046658-IRF7466
Manufacturer: Infineon Technologies Win Source Part Number: 1046658-IRF7466 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 2100pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): FDS6690A; IRF7466TRPBF; IRF7466; IRF7466PbF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 1046658-IRF7466
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 2100pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): FDS6690A; IRF7466TRPBF; IRF7466; IRF7466PbF;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7466 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7466
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7466
MOSFET N-CH 30V 11A 8SO

MOSFET N-CH 30V 11A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7466-ND 278-IRF7466 1046658-IRF7466 IRF7466
Product Name Single FETs, MOSFETs 30V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7466 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tube SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804L - 110039-AUIRF2804L - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 300000 milliwatts
View Details
6 suppliers