Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7475TRPBF IRF7475TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 001877-IRF7475TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 1590pF @ 6V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 15 mOhm @ 8.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 001877-IRF7475TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 1590pF @ 6V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 15 mOhm @ 8.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7475TRPBF - 001877-IRF7475TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7475TRPBF
001877-IRF7475TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7475TRPBF 001877-IRF7475TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001877-IRF7475TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 1590pF @ 6V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 15 mOhm @ 8.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 001877-IRF7475TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Max Input Capacitance: 1590pF @ 6V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 15 mOhm @ 8.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Single FETs, MOSFETs - IRF7475TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7475TRPBFTR-ND
Single FETs, MOSFETs IRF7475TRPBFTR-ND
N-Channel 12V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 12V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
12V 11A MOSFET Transistor - 278-IRF7475TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 11A MOSFET Transistor
278-IRF7475TRPBF
12V 11A MOSFET Transistor 278-IRF7475TRPBF
MOSFET N-CH 12V 11A 8SO Product overview: IRF7475TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7475TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 11A 8SO Product overview: IRF7475TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7475TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7475TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7475TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7475TRPBF
MOSFET N-CH 12V 11A 8SO

MOSFET N-CH 12V 11A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 001877-IRF7475TRPBF IRF7475TRPBFTR-ND 278-IRF7475TRPBF IRF7475TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7475TRPBF Single FETs, MOSFETs 12V 11A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 12 volts
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details