Infineon Technologies AG FETs - Single - IRF7702TR IRF7702TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187340-IRF7702TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-TSSOP Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-TSSOP Power Dissipation (Maximum): 1.5W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 12V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 14mOhm at 8A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 81nC at 4.5V Gate Source Voltage (Maximum): ±8V Input Capacitance (Ciss) (Maximum) at Vds: 3470pF at 10V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187340-IRF7702TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-TSSOP Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-TSSOP Power Dissipation (Maximum): 1.5W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 12V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 14mOhm at 8A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 81nC at 4.5V Gate Source Voltage (Maximum): ±8V Input Capacitance (Ciss) (Maximum) at Vds: 3470pF at 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRF7702TR - 1187340-IRF7702TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF7702TR
1187340-IRF7702TR
FETs - Single - IRF7702TR 1187340-IRF7702TR
Manufacturer: Infineon Technologies Win Source Part Number: 1187340-IRF7702TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-TSSOP Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-TSSOP Power Dissipation (Maximum): 1.5W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 12V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 14mOhm at 8A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 81nC at 4.5V Gate Source Voltage (Maximum): ±8V Input Capacitance (Ciss) (Maximum) at Vds: 3470pF at 10V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187340-IRF7702TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-TSSOP
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-TSSOP
Power Dissipation (Maximum): 1.5W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 12V
Id - Continuous Drain Current: 8A
Rds On (Maximum) at Id, Vgs: 14mOhm at 8A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 81nC at 4.5V
Gate Source Voltage (Maximum): ±8V
Input Capacitance (Ciss) (Maximum) at Vds: 3470pF at 10V

Buy Now
Single FETs, MOSFETs - IRF7702TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7702TR-ND
Single FETs, MOSFETs IRF7702TR-ND
P-Channel 12V 8A (Tc) 1.5W (Tc) Surface Mount 8-TSSOP

P-Channel 12V 8A (Tc) 1.5W (Tc) Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
12V 8A MOSFET Transistor
278-IRF7702TR
12V 8A MOSFET Transistor 278-IRF7702TR
MOSFET P-CH 12V 8A 8TSSOP Product overview: IRF7702TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7702TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 8A 8TSSOP Product overview: IRF7702TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7702TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7702TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7702TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7702TR
MOSFET P-CH 12V 8A 8TSSOP

MOSFET P-CH 12V 8A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1187340-IRF7702TR IRF7702TR-ND 278-IRF7702TR IRF7702TR
Product Name FETs - Single - IRF7702TR Single FETs, MOSFETs 12V 8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 12 volts
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9952QTR - 1020733-AUIRF9952QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
5 suppliers