Infineon Technologies AG Single FETs, MOSFETs IRF7459PBF

Description
N-Channel 20V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 20V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7459PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7459PBF-ND
Single FETs, MOSFETs IRF7459PBF-ND
N-Channel 20V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 20V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065512-IRF7459PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065512-IRF7459PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065512-IRF7459PBF
Win Source Part Number: 1065512-IRF7459PBF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tube Standard Package: 4,085 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Rds On (Max) @ Id, Vgs: 9mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.5W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2480 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001572154 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V

Win Source Part Number: 1065512-IRF7459PBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Tube
Standard Package: 4,085
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Rds On (Max) @ Id, Vgs: 9mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2.5W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2480 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001572154
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V

Buy Now Datasheet
20V 12A MOSFET Transistor - 278-IRF7459PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 12A MOSFET Transistor
278-IRF7459PBF
20V 12A MOSFET Transistor 278-IRF7459PBF
MOSFET N-CH 20V 12A 8SO Product overview: IRF7459PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7459PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 12A 8SO Product overview: IRF7459PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7459PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7459PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7459PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7459PBF
MOSFET N-CH 20V 12A 8SO

MOSFET N-CH 20V 12A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7459PBF-ND 1065512-IRF7459PBF 278-IRF7459PBF IRF7459PBF
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data