Infineon Technologies AG Single FETs, MOSFETs IRF7526D1TRPBF

Description
P-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount Micro8™
Request a Quote Datasheet
Description
P-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount Micro8™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7526D1TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7526D1TRPBFTR-ND
Single FETs, MOSFETs IRF7526D1TRPBFTR-ND
P-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount Micro8™

P-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount Micro8™

Buy Now Datasheet
Singapore, Singapore
30V 2A MOSFET Transistor
278-IRF7526D1TRPBF
30V 2A MOSFET Transistor 278-IRF7526D1TRPBF
MOSFET P-CH 30V 2A MICRO8 Product overview: IRF7526D1TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7526D1TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2A MICRO8 Product overview: IRF7526D1TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7526D1TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7526D1TRPBF - 001900-IRF7526D1TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7526D1TRPBF
001900-IRF7526D1TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7526D1TRPBF 001900-IRF7526D1TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001900-IRF7526D1TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 180pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 001900-IRF7526D1TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 180pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7526D1TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7526D1TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7526D1TRPBF
MOSFET P-CH 30V 2A MICRO8

MOSFET P-CH 30V 2A MICRO8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7526D1TRPBFTR-ND 278-IRF7526D1TRPBF 001900-IRF7526D1TRPBF IRF7526D1TRPBF
Product Name Single FETs, MOSFETs 30V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7526D1TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape & Reel (TR) SOT3; Micro8 180 pF @ 25 V
MOSFET Operating Mode Enhancement
PD 800 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data