Infineon Technologies AG FET, MOSFET Arrays IRF7530TRPBF

Description
Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7530TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7530TRPBFCT-ND
FET, MOSFET Arrays IRF7530TRPBFCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™

Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™

Buy Now Datasheet
FET, MOSFET Arrays - IRF7530TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7530TRPBFTR-ND
FET, MOSFET Arrays IRF7530TRPBFTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™

Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™

Buy Now Datasheet
FET, MOSFET Arrays - IRF7530TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7530TRPBFDKR-ND
FET, MOSFET Arrays IRF7530TRPBFDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™

Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™

Buy Now Datasheet
Singapore, Singapore
20V 5.4A MOSFET Transistor
289-IRF7530TRPBF
20V 5.4A MOSFET Transistor 289-IRF7530TRPBF
MOSFET 2N-CH 20V 5.4A MICRO8 Product overview: IRF7530TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7530TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 5.4A MICRO8 Product overview: IRF7530TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7530TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7530TRPBF - 001901-IRF7530TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7530TRPBF
001901-IRF7530TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7530TRPBF 001901-IRF7530TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001901-IRF7530TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.4A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 26nC @ 4.5V Max Input Capacitance: 1310pF @ 15V Maximum Rds On at Id,Vgs: 30 mOhm @ 5.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 001901-IRF7530TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.4A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 26nC @ 4.5V
Max Input Capacitance: 1310pF @ 15V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL NCh 20V 5.4A Micro 8

MOSFET MOSFT DUAL NCh 20V 5.4A Micro 8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7530TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7530TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7530TRPBF
MOSFET 2N-CH 20V 5.4A MICRO8

MOSFET 2N-CH 20V 5.4A MICRO8

Supplier's Site
MOSFET 2N-CH 20V 5.4A MICRO8 - 376-IRF7530TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 5.4A MICRO8
376-IRF7530TRPBF
MOSFET 2N-CH 20V 5.4A MICRO8 376-IRF7530TRPBF
MOSFET 2N-CH 20V 5.4A MICRO8

MOSFET 2N-CH 20V 5.4A MICRO8

Supplier's Site
FET, MOSFET Arrays - IRF7530TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7530TRPBF
FET, MOSFET Arrays IRF7530TRPBF
MOSFET 2N-CH 20V 5.4A MICRO8

MOSFET 2N-CH 20V 5.4A MICRO8

Supplier's Site Datasheet
Dual N Channel Mosfet, 20V, Micro8; Transistor Polarity Infineon - 39M3577 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, Micro8; Transistor Polarity Infineon
39M3577
Dual N Channel Mosfet, 20V, Micro8; Transistor Polarity Infineon 39M3577
DUAL N CHANNEL MOSFET, 20V, MICRO8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.4A; On Resistance Rds(on):0.03ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, MICRO8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.4A; On Resistance Rds(on):0.03ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, 20V, Micro8, Full Reel; Transistor Polarity Infineon - 31K2271 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, Micro8, Full Reel; Transistor Polarity Infineon
31K2271
Dual N Channel Mosfet, 20V, Micro8, Full Reel; Transistor Polarity Infineon 31K2271
DUAL N CHANNEL MOSFET, 20V, MICRO8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.4A; On Resistance Rds(on):0.03ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5VRoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, MICRO8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.4A; On Resistance Rds(on):0.03ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7530TRPBFCT-ND 289-IRF7530TRPBF 001901-IRF7530TRPBF IRF7530TRPBF IRF7530TRPBF 376-IRF7530TRPBF IRF7530TRPBF 39M3577
Product Name FET, MOSFET Arrays 20V 5.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7530TRPBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 20V 5.4A MICRO8 FET, MOSFET Arrays Dual N Channel Mosfet, 20V, Micro8; Transistor Polarity Infineon
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape & Reel (TR) SOT3; Micro8 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Transconductance 0.0130 kS
Unlock Full Specs
to access all available technical data