Trans MOSFET N/P-CH 55V 4.7A/3.4A 8-Pin SOIC T/R Product overview: IRF7343TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 4.7A, 3.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 4.7A, 3.4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7343TR can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187235-IRF7343TR
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): IRF7343TRPBF; STS4C3F60L; AO4612;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-IRF7343TR | 1187235-IRF7343TR |
| Product Name | 55V 4.7A 3.4A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7343TR |
| PD | 2000 milliwatts |