Infineon Technologies AG FETs - Arrays - IRF7507TR IRF7507TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 710503-IRF7507TR Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: N and P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro8 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: IRF7507 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.25W Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 2.4A, 1.7A Rds On (Maximum) at Id, Vgs: 140mOhm at 1.7A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA Gate Charge (Qg) (Maximum) at Vgs: 8nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 15V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 710503-IRF7507TR Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: N and P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro8 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: IRF7507 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.25W Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 2.4A, 1.7A Rds On (Maximum) at Id, Vgs: 140mOhm at 1.7A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA Gate Charge (Qg) (Maximum) at Vgs: 8nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - IRF7507TR - 710503-IRF7507TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF7507TR
710503-IRF7507TR
FETs - Arrays - IRF7507TR 710503-IRF7507TR
Manufacturer: Infineon Technologies Win Source Part Number: 710503-IRF7507TR Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: N and P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro8 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: IRF7507 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.25W Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 2.4A, 1.7A Rds On (Maximum) at Id, Vgs: 140mOhm at 1.7A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA Gate Charge (Qg) (Maximum) at Vgs: 8nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 710503-IRF7507TR
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: N and P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: Micro8
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: IRF7507
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.25W
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 2.4A, 1.7A
Rds On (Maximum) at Id, Vgs: 140mOhm at 1.7A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 15V

Buy Now
Singapore, Singapore
20V MOSFET Transistor
289-IRF7507TR
20V MOSFET Transistor 289-IRF7507TR
MOSFET N/P-CH 20V MICRO8 Product overview: IRF7507TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7507TR can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V MICRO8 Product overview: IRF7507TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7507TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7507TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7507TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7507TR
MOSFET N/P-CH 20V MICRO8

MOSFET N/P-CH 20V MICRO8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 710503-IRF7507TR 289-IRF7507TR IRF7507TR
Product Name FETs - Arrays - IRF7507TR 20V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; N and P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

40V 14A MOSFET Transistor - 278-AUIRF7484Q - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
4 suppliers