Manufacturer: Infineon Technologies
Win Source Part Number: 284284-IRF734
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 4.7A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 740pF @ 25V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 284284-IRF734 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF734 |
| Polarity | N-Channel |
| V(BR)DSS | 55 volts |
| PD | 2000 milliwatts |