MOSFET N-CH 40V 9A 8SO Product overview: IRF7469PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7469PBF can be used for catalog matching and distributor lookup.
N-Channel 40V 9A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 1187294-IRF7469PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 9A
Rds On (Maximum) at Id, Vgs: 17mOhm at 9A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 23nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 20V
MOSFET N-CH 40V 9A 8SO
(PRICE/EA) MOSFET TRANSISTOR, N CHANNEL, 9 A, 40 V, 17 MOHM, 10 V, 3 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 278-IRF7469PBF | IRF7469PBF-ND | 1187294-IRF7469PBF | IRF7469PBF | 66771022 |
| Product Name | 40V 9A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRF7469PBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| PD | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | 8-SOIC (0.154, 3.90mm Width) |