Infineon Technologies AG 20V 8.2A MOSFET Transistor IRF7663TR

Description
MOSFET P-CH 20V 8.2A MICRO8 Product overview: IRF7663TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7663TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 8.2A MICRO8 Product overview: IRF7663TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7663TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 8.2A MOSFET Transistor
278-IRF7663TR
20V 8.2A MOSFET Transistor 278-IRF7663TR
MOSFET P-CH 20V 8.2A MICRO8 Product overview: IRF7663TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7663TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 8.2A MICRO8 Product overview: IRF7663TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7663TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7663TR - 001912-IRF7663TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7663TR
001912-IRF7663TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7663TR 001912-IRF7663TR
Manufacturer: Infineon Technologies Win Source Part Number: 001912-IRF7663TR Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8.2A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 45nC @ 5V Max Input Capacitance: 2520pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 20 mOhm @ 7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 001912-IRF7663TR
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8.2A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 45nC @ 5V
Max Input Capacitance: 2520pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 20 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7663TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7663TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7663TR
MOSFET P-CH 20V 8.2A MICRO8

MOSFET P-CH 20V 8.2A MICRO8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF7663TR 001912-IRF7663TR IRF7663TR
Product Name 20V 8.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7663TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3; Micro8 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Cut Tape (CT)
Polarity P-Channel; P-Channel
Unlock Full Specs
to access all available technical data