N-Channel 30V 14A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 14A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 14A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 017536-IRF7458TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 16V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 2410pF @ 15V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 8 mOhm @ 14A, 16V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 14A 8SO Product overview: IRF7458TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7458TRPBF can be used for catalog matching and distributor lookup.
30V 14A 8mΩ@16V,14A 2.5W 4V@250uA N Channel SOIC-8 MOSFETs ROHS
MOSFET MOSFT 30V 14A 9mOhm 39nC
MOSFET N-CH 30V 14A 8SO
MOSFET N-CH 30V 14A 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7458PBFDKR-ND | 017536-IRF7458TRPBF | 278-IRF7458TRPBF | IRF7458TRPBF | IRF7458TRPBF | IRF7458TRPBF | IRF7458TRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7458TRPBF | 30V 14A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | ||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | |||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |